Littelfuse, Inc. Fuses - PSR-27781 PSR-27781

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 890320-PSR-27781 Operating Temperature Range: -55°C ~ 125°C Features: 6 A AC 32 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 4000 HTSUS: 8536.10.0040 Other Part Number: 18-PSR-27781TR, RF2355-000
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 890320-PSR-27781 Operating Temperature Range: -55°C ~ 125°C Features: 6 A AC 32 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 4000 HTSUS: 8536.10.0040 Other Part Number: 18-PSR-27781TR, RF2355-000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuses - PSR-27781 - 890320-PSR-27781 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - PSR-27781
890320-PSR-27781
Fuses - PSR-27781 890320-PSR-27781
Manufacturer: Littelfuse Inc. Win Source Part Number: 890320-PSR-27781 Operating Temperature Range: -55°C ~ 125°C Features: 6 A AC 32 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 4000 HTSUS: 8536.10.0040 Other Part Number: 18-PSR-27781TR, RF2355-000

Manufacturer: Littelfuse Inc.
Win Source Part Number: 890320-PSR-27781
Operating Temperature Range: -55°C ~ 125°C
Features: 6 A AC 32 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
HTSUS: 8536.10.0040
Other Part Number: 18-PSR-27781TR, RF2355-000

Buy Now
SMD 6A 32V Circuit Protection Fuse - 139-PSR-27781 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6A 32V Circuit Protection Fuse
139-PSR-27781
SMD 6A 32V Circuit Protection Fuse 139-PSR-27781
Fuse Chip Slow Blow Acting 6A 32V SMD Solder Pad 1206 Product overview: PSR-27781 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-PSR-27781 can be used for catalog matching and distributor lookup.

Fuse Chip Slow Blow Acting 6A 32V SMD Solder Pad 1206 Product overview: PSR-27781 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-PSR-27781 can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Fuses - PSR-27781 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
PSR-27781
Circuit Protection - Fuses PSR-27781
FUSE BOARD MOUNT 6A 32VDC 0603

FUSE BOARD MOUNT 6A 32VDC 0603

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 890320-PSR-27781 139-PSR-27781 PSR-27781
Product Name Fuses - PSR-27781 SMD 6A 32V Circuit Protection Fuse Circuit Protection - Fuses
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details