The PS1201 is an AC solid state switch with dual power SCR outputs, designed for optically isolated control of AC loads up to 1 A rms at 120 V rms, featuring zero-crossing detection for low EMI. It is packaged in a 4-pin SIP with an 8-pin body, providing 3750 V rms isolation between input and output. The device supports a maximum blocking voltage of 400 V and a surge current of 20 A, with a forward voltage drop of 1.2 V rms at 1 A. It operates from -40°C to +85°C, is UL and CSA approved, and meets VDE compatibility. The input requires 5 mA for normal operation and 10 mA for high noise environments.
The OptoMOS® line of power products uses dual power SCR outputs to produce an alternative to optocoupler and Triac circuits. These switches provide a blocking voltage of up to 800V. In addition, tightly controlled zero-cross circuitry ensures switching of AC loads without the generation of transients. The input and output circuits are optically coupled to provide up to 5000Vrms of isolation and noise immunity between control and load circuits. Long life and environmental integrity make these power switches ideal for controlling a variety of AC circuits in industrial environments where electromagnetic interference would disrupt the operation of electromechanical relays. Load Currents up to 5 A Voltage Controlled Devices Available Blocking Voltage from 400 V to 800 V 5 mA Drive Input Sensitivity Zero-Crossing Detection Dc control and ac output Optically Isolated I/O TTL and CMOS Compatible Low EMI and RFI Generation High Noise Immunity
OPTOCOUPLER, PHOTOSCR O/P, 3.75KV, SIP; Contact Configuration:-; Load Current:1A; Operating Voltage Max:120Vrms; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:20Vrms RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | PS1201 | 11M1719 |
| Product Name | Normally open output AC load switching | Optocoupler, Photoscr O/p, 3.75Kv, Sip; Contact Configuration Ixys Semiconductor |
| Isolation Voltage | 3.75 kilovolts |