The PM1205 is an AC solid state switch with dual power SCR outputs for optically isolated, zero-crossing switching of AC loads up to 240 V rms and 500 mA rms. It features 3750 V rms isolation between input and output, a 1.4 V rms on-state voltage drop at 500 mA, and a 500 V blocking voltage. The device is available in a 6-lead DIP package with dimensions of 9.652 × 7.620 × 3.302 mm and qualifies as UL Recognized Component (File E69938) and CSA Certified Component (File 043639).
The OptoMOS® line of power products uses dual power SCR outputs to produce an alternative to optocoupler and Triac circuits. These switches provide a blocking voltage of up to 800V. In addition, tightly controlled zero-cross circuitry ensures switching of AC loads without the generation of transients. The input and output circuits are optically coupled to provide up to 5000Vrms of isolation and noise immunity between control and load circuits. Long life and environmental integrity make these power switches ideal for controlling a variety of AC circuits in industrial environments where electromagnetic interference would disrupt the operation of electromechanical relays. Load Currents up to 5 A Voltage Controlled Devices Available Blocking Voltage from 400 V to 800 V 5 mA Drive Input Sensitivity Zero-Crossing Detection Dc control and ac output Optically Isolated I/O TTL and CMOS Compatible Low EMI and RFI Generation High Noise Immunity
OPTOCOUPLER, PHOTOSCR O/P, 3.75KV, DIP; Contact Configuration:SPST-N
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | PM1205 | 10M8442 |
| Product Name | Normally open output AC load switching | Optocoupler, Photoscr O/p, 3.75Kv, Dip; Contact Configuration Ixys Semiconductor |
| Isolation Voltage | 3.75 kilovolts |