Littelfuse, Inc. PLS Series – Voltage Monitor PLS240A

Description
The PLS Series is a low cost phase sensitive control that provides an isolated contact closure when the proper A-B-C phase sequence is applied. Protects sensitive 3-phase equipment and equipment operators from reverse rotation. Designed to be compatible with motor overloads or other 3-phase equipment protection devices. Protection for equipment control centers where frequent reconnection or electrical code makes reverse rotation protection essential. Examples include: mobile refrigerated containers, construction equipment, hoists, pumps, conveyors, elevators and escalators. OperationThe internal relay and LED are energized when the phase sequence is correct. The output relay will not energize if the phases are reversed. Reset is automatic upon correction of the fault.
Datasheet
Description
The PLS Series is a low cost phase sensitive control that provides an isolated contact closure when the proper A-B-C phase sequence is applied. Protects sensitive 3-phase equipment and equipment operators from reverse rotation. Designed to be compatible with motor overloads or other 3-phase equipment protection devices. Protection for equipment control centers where frequent reconnection or electrical code makes reverse rotation protection essential. Examples include: mobile refrigerated containers, construction equipment, hoists, pumps, conveyors, elevators and escalators. OperationThe internal relay and LED are energized when the phase sequence is correct. The output relay will not energize if the phases are reversed. Reset is automatic upon correction of the fault.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLS Series – Voltage Monitor - PLS240A - Littelfuse, Inc.
Rosemont, IL, United States
PLS Series – Voltage Monitor
PLS240A
PLS Series – Voltage Monitor PLS240A
The PLS Series is a low cost phase sensitive control that provides an isolated contact closure when the proper A-B-C phase sequence is applied. Protects sensitive 3-phase equipment and equipment operators from reverse rotation. Designed to be compatible with motor overloads or other 3-phase equipment protection devices. Protection for equipment control centers where frequent reconnection or electrical code makes reverse rotation protection essential. Examples include: mobile refrigerated containers, construction equipment, hoists, pumps, conveyors, elevators and escalators. OperationThe internal relay and LED are energized when the phase sequence is correct. The output relay will not energize if the phases are reversed. Reset is automatic upon correction of the fault.

The PLS Series is a low cost phase sensitive control that provides an isolated contact closure when the proper A-B-C phase sequence is applied. Protects sensitive 3-phase equipment and equipment operators from reverse rotation. Designed to be compatible with motor overloads or other 3-phase equipment protection devices. Protection for equipment control centers where frequent reconnection or electrical code makes reverse rotation protection essential. Examples include: mobile refrigerated containers, construction equipment, hoists, pumps, conveyors, elevators and escalators. OperationThe internal relay and LED are energized when the phase sequence is correct. The output relay will not energize if the phases are reversed. Reset is automatic upon correction of the fault.

Datasheet
Monitor - Relay Output - PLS240A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
PLS240A
Monitor - Relay Output PLS240A
Phase Sequence 208 ~ 240VAC

Phase Sequence 208 ~ 240VAC

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
PLS240A
Industrial Relays PLS240A
Industrial Relays -REVERSEPHASERELAY

Industrial Relays -REVERSEPHASERELAY

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Protective Relays and Monitoring Relays Electromechanical Relays
Product Number PLS240A PLS240A PLS240A
Product Name PLS Series – Voltage Monitor Monitor - Relay Output Industrial Relays
Mounting Socket or Plug-in Style; Plug-in socket
Unlock Full Specs
to access all available technical data

Similar Products

30A-60A Miniature Power Relay - CHS02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 286-364/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers