Littelfuse, Inc. PLR Series – Voltage Monitor PLR120A

Description
The PLR Series provides a cost effective means of preventing 3-phase motor startup during adverse voltage conditions. Proper A-B-C sequence must occur in order for the PLR’s output contacts to energize. In addition, the relay will not energize when an undervoltage or phase loss condition is present. The PLR protects a motor against undervoltage operation. The adjustment knob sets the undervoltage trip point. OperationThe output relay is energized and the LED glows when all voltages are acceptable and the phase sequence is correct. Undervoltage must be sensed for a continuous dropout delay period before the relay de-energizes. Reset is automatic upon correction of the fault condition. The output relay will not energize if a fault condition is sensed as power is applied.
Datasheet
Description
The PLR Series provides a cost effective means of preventing 3-phase motor startup during adverse voltage conditions. Proper A-B-C sequence must occur in order for the PLR’s output contacts to energize. In addition, the relay will not energize when an undervoltage or phase loss condition is present. The PLR protects a motor against undervoltage operation. The adjustment knob sets the undervoltage trip point. OperationThe output relay is energized and the LED glows when all voltages are acceptable and the phase sequence is correct. Undervoltage must be sensed for a continuous dropout delay period before the relay de-energizes. Reset is automatic upon correction of the fault condition. The output relay will not energize if a fault condition is sensed as power is applied.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLR Series – Voltage Monitor - PLR120A - Littelfuse, Inc.
Rosemont, IL, United States
PLR Series – Voltage Monitor
PLR120A
PLR Series – Voltage Monitor PLR120A
The PLR Series provides a cost effective means of preventing 3-phase motor startup during adverse voltage conditions. Proper A-B-C sequence must occur in order for the PLR’s output contacts to energize. In addition, the relay will not energize when an undervoltage or phase loss condition is present. The PLR protects a motor against undervoltage operation. The adjustment knob sets the undervoltage trip point. OperationThe output relay is energized and the LED glows when all voltages are acceptable and the phase sequence is correct. Undervoltage must be sensed for a continuous dropout delay period before the relay de-energizes. Reset is automatic upon correction of the fault condition. The output relay will not energize if a fault condition is sensed as power is applied.

The PLR Series provides a cost effective means of preventing 3-phase motor startup during adverse voltage conditions. Proper A-B-C sequence must occur in order for the PLR’s output contacts to energize. In addition, the relay will not energize when an undervoltage or phase loss condition is present. The PLR protects a motor against undervoltage operation. The adjustment knob sets the undervoltage trip point. OperationThe output relay is energized and the LED glows when all voltages are acceptable and the phase sequence is correct. Undervoltage must be sensed for a continuous dropout delay period before the relay de-energizes. Reset is automatic upon correction of the fault condition. The output relay will not energize if a fault condition is sensed as power is applied.

Datasheet
Monitor - Relay Output - PLR120A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
PLR120A
Monitor - Relay Output PLR120A
Voltage Sensing AC 95 ~ 140VAC

Voltage Sensing AC 95 ~ 140VAC

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
PLR120A
Industrial Relays PLR120A
Industrial Relays 3PHASELINEMONITOR

Industrial Relays 3PHASELINEMONITOR

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Protective Relays and Monitoring Relays Electromechanical Relays
Product Number PLR120A PLR120A PLR120A
Product Name PLR Series – Voltage Monitor Monitor - Relay Output Industrial Relays
Mounting Socket or Plug-in Style; Plug-in socket rated 600V
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 857-303 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details