Littelfuse, Inc. Lighting Protection - PLED9S PLED9S

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1089387-PLED9S Packaging: Reel - TR Applications: LED Protection Number of Circuits: 1 Voltage: 9V Mounting: SMD (SMT) Technology: LED Shunt Voltage - Clamping: 18V Categories: Circuit Protection Status: Active Case / Package: DO-214AA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1089387-PLED9S Packaging: Reel - TR Applications: LED Protection Number of Circuits: 1 Voltage: 9V Mounting: SMD (SMT) Technology: LED Shunt Voltage - Clamping: 18V Categories: Circuit Protection Status: Active Case / Package: DO-214AA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Protection - PLED9S - 1089387-PLED9S - Win Source Electronics
Laguna Hills, CA, United States
Lighting Protection - PLED9S
1089387-PLED9S
Lighting Protection - PLED9S 1089387-PLED9S
Manufacturer: Littelfuse Inc. Win Source Part Number: 1089387-PLED9S Packaging: Reel - TR Applications: LED Protection Number of Circuits: 1 Voltage: 9V Mounting: SMD (SMT) Technology: LED Shunt Voltage - Clamping: 18V Categories: Circuit Protection Status: Active Case / Package: DO-214AA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1089387-PLED9S
Packaging: Reel - TR
Applications: LED Protection
Number of Circuits: 1
Voltage: 9V
Mounting: SMD (SMT)
Technology: LED Shunt
Voltage - Clamping: 18V
Categories: Circuit Protection
Status: Active
Case / Package: DO-214AA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Lighting Protection - PLED9S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Lighting Protection
PLED9S
Circuit Protection - Lighting Protection PLED9S
LIGHT PROTECTOR LED SHUNT 9V SMD

LIGHT PROTECTOR LED SHUNT 9V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Circuit Protection Components Circuit Protection Components
Product Number 1089387-PLED9S PLED9S
Product Name Lighting Protection - PLED9S Circuit Protection - Lighting Protection
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Plug Compact Size Manual Reset 5-20P UL Recoginzed - G20PMR520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD03S120D301PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 12 volts
View Details
Varistors - 1389263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details