Littelfuse, Inc. Thyristor, 9 V, Qfn; Product Range Littelfuse PLED9Q12

Description
THYRISTOR, 9 V, QFN; Product Range:PLED Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:QFN; No. of Pins:2Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes
Description
THYRISTOR, 9 V, QFN; Product Range:PLED Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:QFN; No. of Pins:2Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor, 9 V, Qfn; Product Range Littelfuse - 64R7254 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 9 V, Qfn; Product Range Littelfuse
64R7254
Thyristor, 9 V, Qfn; Product Range Littelfuse 64R7254
THYRISTOR, 9 V, QFN; Product Range:PLED Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:QFN; No. of Pins:2Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

THYRISTOR, 9 V, QFN; Product Range:PLED Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:QFN; No. of Pins:2Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Thyristor, 9 V, Qfn; Product Range Littelfuse - 24T4420 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 9 V, Qfn; Product Range Littelfuse
24T4420
Thyristor, 9 V, Qfn; Product Range Littelfuse 24T4420
THYRISTOR, 9 V, QFN; Product Range:PLED Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:QFN; No. of Pins:2Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

THYRISTOR, 9 V, QFN; Product Range:PLED Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:QFN; No. of Pins:2Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64R7254
Product Name Thyristor, 9 V, Qfn; Product Range Littelfuse
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Diode Applications Rectifier
VF 1.4 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
PIN Diode Switches - NPS4-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type SBD - Model: YG869C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9500 volts
View Details
Voltage Regulator diode (Zener diode) - 1N4484 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 23 mA
IR 0.2500 mA
View Details