Littelfuse, Inc. Lighting Protection - PLED6S PLED6S

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1089386-PLED6S Packaging: Reel - TR Applications: LED Protection Number of Circuits: 1 Voltage: 6V Mounting: SMD (SMT) Technology: LED Shunt Voltage - Clamping: 16V Categories: Circuit Protection Status: Active Case / Package: DO-214AA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1089386-PLED6S Packaging: Reel - TR Applications: LED Protection Number of Circuits: 1 Voltage: 6V Mounting: SMD (SMT) Technology: LED Shunt Voltage - Clamping: 16V Categories: Circuit Protection Status: Active Case / Package: DO-214AA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Protection - PLED6S - 1089386-PLED6S - Win Source Electronics
Laguna Hills, CA, United States
Lighting Protection - PLED6S
1089386-PLED6S
Lighting Protection - PLED6S 1089386-PLED6S
Manufacturer: Littelfuse Inc. Win Source Part Number: 1089386-PLED6S Packaging: Reel - TR Applications: LED Protection Number of Circuits: 1 Voltage: 6V Mounting: SMD (SMT) Technology: LED Shunt Voltage - Clamping: 16V Categories: Circuit Protection Status: Active Case / Package: DO-214AA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1089386-PLED6S
Packaging: Reel - TR
Applications: LED Protection
Number of Circuits: 1
Voltage: 6V
Mounting: SMD (SMT)
Technology: LED Shunt
Voltage - Clamping: 16V
Categories: Circuit Protection
Status: Active
Case / Package: DO-214AA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Lighting Protection - PLED6S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Lighting Protection
PLED6S
Circuit Protection - Lighting Protection PLED6S
LIGHT PROTECTOR LED SHUNT 6V SMD

LIGHT PROTECTOR LED SHUNT 6V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Circuit Protection Components Circuit Protection Components
Product Number 1089386-PLED6S PLED6S
Product Name Lighting Protection - PLED6S Circuit Protection - Lighting Protection
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Wired
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 240179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details