This PLED ultra-low holding current series exhibits a low holding current parameter that makes it compatible with LED lighting strings. The series provide a switching electronic characteristics for an fluorescent tube replacement by an LED string. It helps to make the Fluorescent ballast and LED string compatible with each other. This ensures the ballast will be able to activate the LED string; especially for those ballast that need a high voltage output detection during ignition.The PLED ultralow IH makes the LED driver widely used in the output of fluorescent tubes a compatible direct replacement for indoor and outdoor LED lighting strings. Fast switching Automatically resets after power cycle Available in low profile, Standard DO-214AA packages IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) Compatible with industrial lighting environments RoHS compliant and halogen-free
| Littelfuse, Inc. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | PLED64S |
| Product Name | PLED Application in Ballast Output LED Driver for Ignition |