Littelfuse, Inc. Lighting Protection - PLED5HT PLED5HT

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1089384-PLED5HT Packaging: Reel - TR Applications: LED Protection Number of Circuits: 1 Voltage: 3.5V Mounting: SMD (SMT) Technology: LED Shunt Voltage - Clamping: 5.2V Categories: Circuit Protection Status: Active Case / Package: SOT-89-3 Alternative Parts (Cross-Reference): PLED6N; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Safety, LED Lighting, Power Management
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1089384-PLED5HT Packaging: Reel - TR Applications: LED Protection Number of Circuits: 1 Voltage: 3.5V Mounting: SMD (SMT) Technology: LED Shunt Voltage - Clamping: 5.2V Categories: Circuit Protection Status: Active Case / Package: SOT-89-3 Alternative Parts (Cross-Reference): PLED6N; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Safety, LED Lighting, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Protection - PLED5HT - 1089384-PLED5HT - Win Source Electronics
Laguna Hills, CA, United States
Lighting Protection - PLED5HT
1089384-PLED5HT
Lighting Protection - PLED5HT 1089384-PLED5HT
Manufacturer: Littelfuse Inc. Win Source Part Number: 1089384-PLED5HT Packaging: Reel - TR Applications: LED Protection Number of Circuits: 1 Voltage: 3.5V Mounting: SMD (SMT) Technology: LED Shunt Voltage - Clamping: 5.2V Categories: Circuit Protection Status: Active Case / Package: SOT-89-3 Alternative Parts (Cross-Reference): PLED6N; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Safety, LED Lighting, Power Management

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1089384-PLED5HT
Packaging: Reel - TR
Applications: LED Protection
Number of Circuits: 1
Voltage: 3.5V
Mounting: SMD (SMT)
Technology: LED Shunt
Voltage - Clamping: 5.2V
Categories: Circuit Protection
Status: Active
Case / Package: SOT-89-3
Alternative Parts (Cross-Reference): PLED6N;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Safety, LED Lighting, Power Management

Buy Now Datasheet
Circuit Protection - Lighting Protection - PLED5HT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Lighting Protection
PLED5HT
Circuit Protection - Lighting Protection PLED5HT
LIGHT PROTECT LED SHUNT 3.5V SMD

LIGHT PROTECT LED SHUNT 3.5V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Circuit Protection Components Circuit Protection Components
Product Number 1089384-PLED5HT PLED5HT
Product Name Lighting Protection - PLED5HT Circuit Protection - Lighting Protection
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

PRCD / RCD - P151630-F - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
View Details
ESD Suppressors - Diode-mode Series - PD05S130D561PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 13 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details