Littelfuse, Inc. Led Protector, 5.2V, Sot-89, Full Reel; Product Range Littelfuse PLED5HT

Description
LED PROTECTOR, 5.2V, SOT-89, FULL REEL; Product Range:PLED 5HT SOT 89 Series; On State Voltage max (VT):1.8V; On State Current Max:700mA; LED Shunt Case Style:SOT-89; No. of Pins:3Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
LED PROTECTOR, 5.2V, SOT-89, FULL REEL; Product Range:PLED 5HT SOT 89 Series; On State Voltage max (VT):1.8V; On State Current Max:700mA; LED Shunt Case Style:SOT-89; No. of Pins:3Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Protector, 5.2V, Sot-89, Full Reel; Product Range Littelfuse - 76R0454 - Newark, An Avnet Company
Chicago, IL, United States
Led Protector, 5.2V, Sot-89, Full Reel; Product Range Littelfuse
76R0454
Led Protector, 5.2V, Sot-89, Full Reel; Product Range Littelfuse 76R0454
LED PROTECTOR, 5.2V, SOT-89, FULL REEL; Product Range:PLED 5HT SOT 89 Series; On State Voltage max (VT):1.8V; On State Current Max:700mA; LED Shunt Case Style:SOT-89; No. of Pins:3Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

LED PROTECTOR, 5.2V, SOT-89, FULL REEL; Product Range:PLED 5HT SOT 89 Series; On State Voltage max (VT):1.8V; On State Current Max:700mA; LED Shunt Case Style:SOT-89; No. of Pins:3Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Led Protector, 5.2V, Sot-89; Product Range Littelfuse - 78R5780 - Newark, An Avnet Company
Chicago, IL, United States
Led Protector, 5.2V, Sot-89; Product Range Littelfuse
78R5780
Led Protector, 5.2V, Sot-89; Product Range Littelfuse 78R5780
LED PROTECTOR, 5.2V, SOT-89; Product Range:PLED 5HT SOT 89 Series; On State Voltage max (VT):1.8V; On State Current Max:700mA; LED Shunt Case Style:SOT-89; No. of Pins:3Pins; Operating Temperature Min:-40°C; No. of Circuits:1 RoHS Compliant: Yes

LED PROTECTOR, 5.2V, SOT-89; Product Range:PLED 5HT SOT 89 Series; On State Voltage max (VT):1.8V; On State Current Max:700mA; LED Shunt Case Style:SOT-89; No. of Pins:3Pins; Operating Temperature Min:-40°C; No. of Circuits:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 76R0454
Product Name Led Protector, 5.2V, Sot-89, Full Reel; Product Range Littelfuse
Diode Applications Protector
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B481H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
PMIC - PMIC - OR Controllers, Ideal Diodes - 111-3038PBF - 1046355-111-3038PBF - Win Source Electronics
Specs
Tj 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details