Littelfuse, Inc. Thyristor, Led Protector, 13V, Do-214-2, Full Reel; Product Range Littelfuse PLED13US

Description
THYRISTOR, LED PROTECTOR, 13V, DO-214-2, FULL REEL; Product Range:PLED Unidirectional Series (PLEDxxUx Series); On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins RoHS Compliant: Yes
Description
THYRISTOR, LED PROTECTOR, 13V, DO-214-2, FULL REEL; Product Range:PLED Unidirectional Series (PLEDxxUx Series); On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor, Led Protector, 13V, Do-214-2, Full Reel; Product Range Littelfuse - 64W6850 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Led Protector, 13V, Do-214-2, Full Reel; Product Range Littelfuse
64W6850
Thyristor, Led Protector, 13V, Do-214-2, Full Reel; Product Range Littelfuse 64W6850
THYRISTOR, LED PROTECTOR, 13V, DO-214-2, FULL REEL; Product Range:PLED Unidirectional Series (PLEDxxUx Series); On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins RoHS Compliant: Yes

THYRISTOR, LED PROTECTOR, 13V, DO-214-2, FULL REEL; Product Range:PLED Unidirectional Series (PLEDxxUx Series); On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Thyristor, Led Protector, 13V, Do-214-2; Product Range Littelfuse - 66W7648 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Led Protector, 13V, Do-214-2; Product Range Littelfuse
66W7648
Thyristor, Led Protector, 13V, Do-214-2; Product Range Littelfuse 66W7648
THYRISTOR, LED PROTECTOR, 13V, DO-214-2; Product Range:PLED Unidirectional Series (PLEDxxUx Series); On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Breakover Voltage Max:26VRoHS Compliant: Yes

THYRISTOR, LED PROTECTOR, 13V, DO-214-2; Product Range:PLED Unidirectional Series (PLEDxxUx Series); On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Breakover Voltage Max:26VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 64W6850 66W7648
Product Name Thyristor, Led Protector, 13V, Do-214-2, Full Reel; Product Range Littelfuse Thyristor, Led Protector, 13V, Do-214-2; Product Range Littelfuse
Diode Applications Protector Protector
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 155181P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA869C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9700 volts
View Details
High-speed switching diode - BAS16VY,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details