Littelfuse, Inc. Lighting Protection - PLED13SW PLED13SW

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 806545-PLED13SW Packaging: Reel Mounting Style: SMD Applications: LED Protection Number of Circuits: 1 Voltage: 13V Technology: LED Shunt Voltage - Clamping: 26V Supplier Device Package: DO-214AA Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 806545-PLED13SW Packaging: Reel Mounting Style: SMD Applications: LED Protection Number of Circuits: 1 Voltage: 13V Technology: LED Shunt Voltage - Clamping: 26V Supplier Device Package: DO-214AA Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lighting Protection - PLED13SW - 806545-PLED13SW - Win Source Electronics
Laguna Hills, CA, United States
Lighting Protection - PLED13SW
806545-PLED13SW
Lighting Protection - PLED13SW 806545-PLED13SW
Manufacturer: Littelfuse Inc. Win Source Part Number: 806545-PLED13SW Packaging: Reel Mounting Style: SMD Applications: LED Protection Number of Circuits: 1 Voltage: 13V Technology: LED Shunt Voltage - Clamping: 26V Supplier Device Package: DO-214AA Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 806545-PLED13SW
Packaging: Reel
Mounting Style: SMD
Applications: LED Protection
Number of Circuits: 1
Voltage: 13V
Technology: LED Shunt
Voltage - Clamping: 26V
Supplier Device Package: DO-214AA
Manufacturer Package: DO-214AA, SMB
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now
Circuit Protection - Lighting Protection - PLED13SW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Lighting Protection
PLED13SW
Circuit Protection - Lighting Protection PLED13SW
LIGHT PROTECT LED SHUNT 13V SMD

LIGHT PROTECT LED SHUNT 13V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Circuit Protection Components Circuit Protection Components
Product Number 806545-PLED13SW PLED13SW
Product Name Lighting Protection - PLED13SW Circuit Protection - Lighting Protection
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

30 Amp Permanent Series Single and Multiphase GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Splice-In
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 1386041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details