Littelfuse, Inc. Thyristor, 13 V, Do-214Aa; Product Range Littelfuse PLED13S

Description
THYRISTOR, 13 V, DO-214AA; Product Range:PLED Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes
Description
THYRISTOR, 13 V, DO-214AA; Product Range:PLED Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor, 13 V, Do-214Aa; Product Range Littelfuse - 24T4419 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 13 V, Do-214Aa; Product Range Littelfuse
24T4419
Thyristor, 13 V, Do-214Aa; Product Range Littelfuse 24T4419
THYRISTOR, 13 V, DO-214AA; Product Range:PLED Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

THYRISTOR, 13 V, DO-214AA; Product Range:PLED Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 24T4419
Product Name Thyristor, 13 V, Do-214Aa; Product Range Littelfuse
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 50SQ080 - 1128999-50SQ080 - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type Schottky
View Details
Axial-Lead Glass-Bodied High Voltage Diode - X200FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 28 volts
View Details
Voltage Regulator diode (Zener diode) - HR1N4470 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 90 mA
IR 0.0500 mA
View Details