The PLA171P is a single-pole, normally open OptoMOS® relay in a 6-pin (8-pin body) flatpack surface-mount package, designed for high-voltage switching up to 800 V with a load current rating of 100 mA rms DC. It provides 5000 V rms input-to-output isolation and features an on-resistance of up to 50 Ω at 2 mA input current. The device has a 7 mm creepage distance between output pins, operates from -40°C to +85°C, and meets UL 94 V-0 flammability standards. It is UL certified (File E76270) and EN/IEC 60950-1 certified. Moisture sensitivity level is MSL 1, with a reflow profile max temperature of 260°C for 30 seconds and up to three reflow cycles.
MOSFET RELAY, SPST-NO, 0.1A, 800V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:800V; Load Current:100mA; MOSFET Relay Package Style:DIP-8 (6-Pin Used); Relay Mounting:Surface Mount; Isolation Voltage:5kVRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 87X0150 |
| Product Name | Mosfet Relay, Spst-No, 0.1A, 800V, Smd; Contact Form Ixys Semiconductor |
| Application Type | Latching |