The PLA143 is a single-pole, normally open solid state relay with a 600V blocking voltage and 100mA rms load current capability, designed for AC/DC switching applications using optically coupled MOSFET technology. It features 4000V input-to-output isolation, a maximum on-resistance of 50 Ω, and requires a 2mA input control current. The device is available in a 6-pin DIP package with dimensions of 9.144 × 7.620 × 3.302 mm and is UL, CSA, and TÜV certified. It has a turn-on and turn-off time of 5 ms maximum and output capacitance of 50 pF at 50V. The relay operates within an ambient temperature range of -40°C to +85°C and meets FCC and VDE compatibility standards.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
Solid State Relay; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:600V; Load Current:100mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; On State Resistance Max:50ohm RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | PLA143 | 16C5059 |
| Product Name | Bidirectional normally open output | Solid State Relay; Contact Form Ixys Semiconductor |
| Isolation Voltage | 4 kilovolts |