Corrosion-resistant construction. Spring-actuated brass contacts assure proper contact with the bulb. 16AWG (1.0mm2 ) insulated stranded copper leads. 8" (203mm) long. Mounts through rear of the panel. #1893 bulb supplied. Satin finish or black aluminum bezel 11/16" (7.5mm) diameter mounting stem. 1/4" (6.4mm) long Red lens Black aluminum finish
| Littelfuse, Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | PL-86-RC000-BX |
| Product Name | Pilot Light Red Lens |
| Lamp Type | Incandescent Lamps |