Manufacturer: Littelfuse Inc.
Win Source Part Number: 1089284-PICOSMDC110S
Categories: Uncategorized
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
PTC Resettable Fuse Product overview: PICOSMDC110S-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PICOSMDC110S-2 can be used for catalog matching and distributor lookup.
6V 1.1A 40A 2.2A 0805 Resettable Fuses ROHS
PTC RESET FUSE 6V 1.1A 0805
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1089284-PICOSMDC110S-2 | 150-PICOSMDC110S-2 | PICOSMDC110S-2 | PICOSMDC110S-2 |
| Product Name | PTC Resettable Fuses - PICOSMDC110S-2 | Circuit Protection Fuse | TVS/Fuse/Board Level Protection >> Resettable Fuses | Circuit Protection - PTC Resettable Fuses |
| Approvals / Standards | RoHS |