Littelfuse, Inc. 15V 120MA Circuit Protection Fuse PICOSMDC012S-2

Description
PTC RESET FUSE 15V 120MA 0805 Product overview: PICOSMDC012S-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 120MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 120MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PICOSMDC012S-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 15V 120MA 0805 Product overview: PICOSMDC012S-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 120MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 120MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PICOSMDC012S-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 120MA Circuit Protection Fuse
150-PICOSMDC012S-2
15V 120MA Circuit Protection Fuse 150-PICOSMDC012S-2
PTC RESET FUSE 15V 120MA 0805 Product overview: PICOSMDC012S-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 120MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 120MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PICOSMDC012S-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 15V 120MA 0805 Product overview: PICOSMDC012S-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 120MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 120MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PICOSMDC012S-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - PICOSMDC012S-2 - 1089283-PICOSMDC012S-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - PICOSMDC012S-2
1089283-PICOSMDC012S-2
PTC Resettable Fuses - PICOSMDC012S-2 1089283-PICOSMDC012S-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 1089283-PICOSMDC012S -2 Packaging: Reel - TR Type: Polymeric Approvals: CSA, TUV, UL Mounting: SMD (SMT) Thickness (Max): 0.027" (0.68mm) Voltage - Max: 15V Current - Max: 100A Current - Hold (Ih) (Max): 120mA Current - Trip (It): 300mA Time to Trip: 100ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.083" L x 0.055" W (2.10mm x 1.40mm) Resistance - Initial (Ri) (Min): 1.5 Ohm Resistance - Post Trip (R1) (Max): 9 Ohm Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1089283-PICOSMDC012S-2
Packaging: Reel - TR
Type: Polymeric
Approvals: CSA, TUV, UL
Mounting: SMD (SMT)
Thickness (Max): 0.027" (0.68mm)
Voltage - Max: 15V
Current - Max: 100A
Current - Hold (Ih) (Max): 120mA
Current - Trip (It): 300mA
Time to Trip: 100ms
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.083" L x 0.055" W (2.10mm x 1.40mm)
Resistance - Initial (Ri) (Min): 1.5 Ohm
Resistance - Post Trip (R1) (Max): 9 Ohm
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - PICOSMDC012S-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
PICOSMDC012S-2
Circuit Protection - PTC Resettable Fuses PICOSMDC012S-2
PTC RESET FUSE 15V 120MA 0805

PTC RESET FUSE 15V 120MA 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-PICOSMDC012S-2 1089283-PICOSMDC012S-2 PICOSMDC012S-2
Product Name 15V 120MA Circuit Protection Fuse PTC Resettable Fuses - PICOSMDC012S-2 Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8367DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 004110130 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 250 volts
Rated Current 63 amps
View Details