PTC RESET FUSE 6V 350MA 0805 Product overview: PICOSMD035F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 350MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 350MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PICOSMD035F-2 can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1089281-PICOSMD035F-
Packaging: Reel - TR
Type: Polymeric
Approvals: CSA, TUV, UL
Mounting: SMD (SMT)
Thickness (Max): 0.032" (0.81mm)
Voltage - Max: 6V
Current - Max: 20A
Current - Hold (Ih) (Max): 350mA
Current - Trip (It): 750mA
Time to Trip: 100ms
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.079" L x 0.052" W (2.01mm x 1.31mm)
Resistance - Initial (Ri) (Min): 420 mOhm
Resistance - Post Trip (R1) (Max): 1.4 Ohm
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
PTC RESET FUSE 6V 350MA 0805
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 150-PICOSMD035F-2 | 1089281-PICOSMD035F-2 | PICOSMD035F-2 |
| Product Name | 6V 350MA Circuit Protection Fuse | PTC Resettable Fuses - PICOSMD035F-2 | Circuit Protection - PTC Resettable Fuses |
| Mounting | Surface Mount | SMD (SMT) |