Littelfuse, Inc. PolySwitch Automotive High Temperature Lead-Free Surface Mount Resettable PPTC PICOASMDCH005F-2

Description
The Automotive High Temperature SMD is the first miniature-sized High Temperature PPTC series from Littelfuse with AEC-Q200 qualification for Automotive Applications and it provides surface mount overcurrent protection for applications where space is a prime concern and resettable protection is desired. Products meet applicable automotive industry standards Compatible with high-volume electronics assembly Smaller footprint High Operating temperature ˗ -40℃~125℃ Resettable solution against overcurrent and short-circuit AEC-Q200 qualified, RoHS compliant, and ISO/TS16949 certificated Surface-mount Form Factor
Datasheet
Description
The Automotive High Temperature SMD is the first miniature-sized High Temperature PPTC series from Littelfuse with AEC-Q200 qualification for Automotive Applications and it provides surface mount overcurrent protection for applications where space is a prime concern and resettable protection is desired. Products meet applicable automotive industry standards Compatible with high-volume electronics assembly Smaller footprint High Operating temperature ˗ -40℃~125℃ Resettable solution against overcurrent and short-circuit AEC-Q200 qualified, RoHS compliant, and ISO/TS16949 certificated Surface-mount Form Factor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch Automotive High Temperature Lead-Free Surface Mount Resettable PPTC - PICOASMDCH005F-2 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch Automotive High Temperature Lead-Free Surface Mount Resettable PPTC
PICOASMDCH005F-2
PolySwitch Automotive High Temperature Lead-Free Surface Mount Resettable PPTC PICOASMDCH005F-2
The Automotive High Temperature SMD is the first miniature-sized High Temperature PPTC series from Littelfuse with AEC-Q200 qualification for Automotive Applications and it provides surface mount overcurrent protection for applications where space is a prime concern and resettable protection is desired. Products meet applicable automotive industry standards Compatible with high-volume electronics assembly Smaller footprint High Operating temperature ˗ -40℃~125℃ Resettable solution against overcurrent and short-circuit AEC-Q200 qualified, RoHS compliant, and ISO/TS16949 certificated Surface-mount Form Factor

The Automotive High Temperature SMD is the first miniature-sized High Temperature PPTC series from Littelfuse with AEC-Q200 qualification for Automotive Applications and it provides surface mount overcurrent protection for applications where space is a prime concern and resettable protection is desired. Products meet applicable automotive industry standards Compatible with high-volume electronics assembly Smaller footprint High Operating temperature ˗ -40℃~125℃ Resettable solution against overcurrent and short-circuit AEC-Q200 qualified, RoHS compliant, and ISO/TS16949 certificated Surface-mount Form Factor

Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
PICOASMDCH005F-2
Circuit Protection - PTC Resettable Fuses PICOASMDCH005F-2
PTC RESET FUSE 0.050A 16V 0805

PTC RESET FUSE 0.050A 16V 0805

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number PICOASMDCH005F-2 PICOASMDCH005F-2
Product Name PolySwitch Automotive High Temperature Lead-Free Surface Mount Resettable PPTC Circuit Protection - PTC Resettable Fuses
Fuse Type Automotive
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110331 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 35 amps
View Details
North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers