The PGR-8800-00 is an arc-flash monitoring relay that rapidly detects arc faults using light sensors and trips circuit breakers to limit damage. It operates from 100-240 V ac, 14-48 V dc, or 110-250 V dc, and accepts PGA-LS10 point sensors or PGA-LS20/LS30 fiber-optic sensors. The relay has a microprocessor-based
PGR-8800-00 is an arc-flash relay with a supply voltage ac of 120–240 and a supply voltage dc of 12–48, 120–240.
ARC-FLASH RELAY NO COMM. UL&C-TI
ARC-FLASH RELAY NO COMM. UL&C-TI
Industrial Relays ARC-FLASH RELAY
ARC FLASH RELAY, 3PDT, SPST-NO, 300V; Coil Voltage:-; Contact Configuration:3PDT, SPST-NO; Product Range:PGR-8800 Series; Relay Mounting:DIN Rail; Contact Current:-; Relay Terminals:Screw; Contact Voltage AC Nom:300V; IP Rating:- RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays | Safety Relays |
| Product Number | PGR-8800-00 | 5666-PGR-8800-00-ND | PGR-8800-00 | PGR-8800-00 | 28X4920 |
| Product Name | PGR-8800 Series – Arc-Flash Relay | Protection Relays & Systems | Protection Relays & Systems | Industrial Relays | Arc Flash Relay, 3Pdt, Spst-No, 300V; Coil Voltage Littelfuse |
| Approvals | RoHS | RoHS |