The PGR-8800-00-CC is a conformally coated arc-flash relay for rapid arc detection and circuit breaker tripping in switchgear, motor control centers, and transformer compartments. It measures 130 mm high, 200 mm wide, and 54 mm deep, and mounts on a DIN rail using adapter clips. The relay operates on 100-240 V AC, 14-48 V DC, or 110-250 V DC, and uses optical sensors with adjustable trip thresholds of 9-25 klux to detect arcs in under 1 ms. It supports up to six optical sensors per unit and can link up to four relays in a single system. A redundant solid-state trip circuit, phase-CT inputs, USB configuration, and Modbus communication are standard. Trip coil outputs accept 24-300 V AC or DC. The unit is certified to UL, CE, CSA, RCM, FCC, DNV, and ABS standards.
PGR-8800-00-CC is an arc-flash relay with a supply voltage ac of 120–240 and a supply voltage dc of 12–48, 120–240. This unit is conformally coated.
ARC FLASH RELAY CONFORMAL COATED
Industrial Relays ArcFlashRelayConform
ARC FLASH RELAY CONFORMAL COATED
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays | Protective Relays and Monitoring Relays |
| Product Number | PGR-8800-00-CC | 5666-PGR-8800-00-CC-ND | PGR-8800-00-CC | PGR-8800-00-CC |
| Product Name | PGR-8800 Series – Arc-Flash Relay | Protection Relays & Systems | Industrial Relays | Protection Relays & Systems |
| Supply Voltage Range | 120 to 240 volts | 48 to 250 volts |