The PGR-6133-240 is an electronic overload relay in the PGR-6130 series, designed to protect small three-phase motors up to 1,000 Vac with full-load current ranges from 40 to 91 A. It requires no current transformers for currents up to 91 A and provides protection against overload, phase loss, phase unbalance, phase sequence, and PTC overtemperature. The relay features isolated Form A and Form B output contacts, a standard test button, and a reset button. It mounts on a DIN rail and measures 83 mm in height, 78 mm in width, and 99 mm in depth. The control power is 240 Vac, with a frequency of 50 or 60 Hz. It is UL Listed (E343314) and CE marked, and comes with a five-year warranty.
Relays, Contactors & Transformers - Protection Relays - Motor & Pump Protection - Series: PGR-6130 - PGR-6133-240
Industrial Relays Std Mtr Protectn Rly
MOTOR RELAY 90A CTS 240VAC
| Littelfuse, Inc. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays | Protective Relays and Monitoring Relays |
| Product Number | PGR-6133-240 | PGR-6133-240 | PGR-6133-240 |
| Product Name | Relays, Contactors & Transformers - Protection Relays - Motor & Pump Protection - Series: PGR-6130 - PGR-6133-240 | Industrial Relays | Protection Relays & Systems |
| Supply Voltage Range | 240 volts |