The PGR-6133-24 is an electronic overload relay in the PGR-6130 series, designed to protect small three-phase motors up to 1,000 Vac with full-load current ratings from 40 to 91 A. It operates on 24 Vdc control power and requires no current transformers for currents up to 91 A. Protective functions include overload, phase loss, phase unbalance, phase sequence, and PTC overtemperature detection. It features isolated Form A and Form B output contacts, a test button, a reset button, and DIN rail mounting. Dimensions are 83 mm high, 78 mm wide, and 99 mm deep. The device is UL listed (E343314) and meets CE standards for the European Union, with a five-year warranty.
Relays, Contactors & Transformers - Protection Relays - Motor & Pump Protection - Series: PGR-6130 - PGR-6133-24
MOTOR RELAY 90A CTS 24VDC
Industrial Relays Std Mtr Protectn Rly
| Littelfuse, Inc. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | PGR-6133-24 | PGR-6133-24 | PGR-6133-24 |
| Product Name | Relays, Contactors & Transformers - Protection Relays - Motor & Pump Protection - Series: PGR-6130 - PGR-6133-24 | Protection Relays & Systems | Industrial Relays |
| Supply Voltage Range | 24 volts |