The PGR-6132-240 is an electronic overload relay in the PGR-6130 series, designed for protecting small three-phase motors up to 1,000 Vac with full-load currents from 15 to 40.5 A and 240 Vac control power. It requires no current transformers for currents up to 91 A and provides protection against overload, phase loss, phase unbalance, phase sequence, and PTC overtemperature. The relay features isolated Form A and Form B output contacts, a standard test and reset button, and mounts on a DIN rail. Its physical dimensions are 83 mm high, 78 mm wide, and 99 mm deep. It is UL Listed (E343314) and CE marked, with a five-year warranty.
Relays, Contactors & Transformers - Protection Relays - Motor & Pump Protection - Series: PGR-6130 - PGR-6132-240
Industrial Relays Std Mtr Protectn Rly
MOTOR RELAY 40A CTS 240VAC
| Littelfuse, Inc. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays | Protective Relays and Monitoring Relays |
| Product Number | PGR-6132-240 | PGR-6132-240 | PGR-6132-240 |
| Product Name | Relays, Contactors & Transformers - Protection Relays - Motor & Pump Protection - Series: PGR-6130 - PGR-6132-240 | Industrial Relays | Protection Relays & Systems |
| Supply Voltage Range | 240 volts |