The PGR-6132-120 is an electronic overload relay for small three-phase motors up to 1,000 Vac, with a full-load current range of 15-40.5 A and 120 Vac control power. It provides protection against overload, phase loss, phase imbalance, phase sequence error, and PTC overtemperature without requiring current transformers. The relay features isolated Form A and Form B output contacts, a test button, a reset button, and supports remote indication and reset via the optional PGB-6130 accessory. It mounts on a DIN rail and measures 83 mm high, 78 mm wide, and 99 mm deep. The device is UL Listed (E343314) and CE marked, with a five-year warranty.
Relays, Contactors & Transformers - Protection Relays - Motor & Pump Protection - Series: PGR-6130 - PGR-6132-120
MOTOR RELAY 40A CTS 120VAC
Industrial Relays Std Mtr Protectn Rly
| Littelfuse, Inc. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | PGR-6132-120 | PGR-6132-120 | PGR-6132-120 |
| Product Name | Relays, Contactors & Transformers - Protection Relays - Motor & Pump Protection - Series: PGR-6130 - PGR-6132-120 | Protection Relays & Systems | Industrial Relays |
| Supply Voltage Range | 120 volts |