The PGR-6131-24 is an electronic overload relay from the PGR-6130 series, designed to protect small three-phase motors up to 1,000 Vac with a full-load current range of 4-16.7 A and 24 Vdc control power. It provides protection against overload, phase loss, phase unbalance, phase sequence, and PTC overtemperature without requiring current transformers. The relay features isolated Form A and Form B output contacts, standard test and reset buttons, and measures 83 mm high, 78 mm wide, and 99 mm deep. It mounts on a DIN rail and is UL Listed (E343314) and CE marked. An optional PGB-6130 remote indication and reset assembly is available.
Relays, Contactors & Transformers - Protection Relays - Motor & Pump Protection - Series: PGR-6130 - PGR-6131-24
MOTOR RELAY 16A CTS 24VDC
Industrial Relays Std Mtr Protectn Rly
| Littelfuse, Inc. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | PGR-6131-24 | PGR-6131-24 | PGR-6131-24 |
| Product Name | Relays, Contactors & Transformers - Protection Relays - Motor & Pump Protection - Series: PGR-6130 - PGR-6131-24 | Protection Relays & Systems | Industrial Relays |
| Supply Voltage Range | 24 volts |