The PGR-6100-240 is a ground-fault and insulation monitor designed for motor and pump protection, operating on 240 V ac control power. It detects ground faults in both online and offline modes and monitors insulation resistance from 250 kΩ to 2 MΩ, with adjustable ground-fault pickup from 10 mA to 3 A. The device features two Form C alarm relays, two 0-1 mA analog outputs, and selectable fail-safe or non-fail-safe operating modes. It supports one- or three-phase systems up to 6 kV and includes harmonic filtering, test and reset buttons, and CT-loop monitoring. Mounting is DIN or surface, with dimensions of 75 mm H × 100 mm W × 115 mm D. It is not UL listed. Accessories include PGC-5000 Series CTs and PGH Family couplers for systems over 1,300 V.
PGR-6100-240 is a ground-fault and insulation relay with a supply voltage of 240 V ac.
MOTOR GROUND FAULT & INSUL RELAY
MOTOR GROUND FAULT & INSUL RELAY
Industrial Relays MOTOR GF & INSULATION RELAY
| Littelfuse, Inc. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | PGR-6100-240 | 5666-PGR-6100-240-ND | PGR-6100-240 | PGR-6100-240 |
| Product Name | Littelfuse PGR-6100 Ground-Fault and Insulation Relay Provides Exceptional Motor Protection | Protection Relays & Systems | Protection Relays & Systems | Industrial Relays |
| Supply Voltage Range | 240 volts | 240 volts |