The PGR-6100-120 is a ground-fault and insulation monitor for motor and pump protection, operating on 120 Vac control power. It detects ground faults in both energized and de-energized motor conditions, with adjustable ground-fault pickup from 10 mA to 3 A and insulation resistance pickup from 250 kΩ to 2 MΩ. The device features two Form C alarm relays, two 0-1 mA analog outputs, CT-loop monitoring, and selectable fail-safe or non-fail-safe operating modes. It is rated for use on one- or three-phase systems up to 6 kV and meets UL Listing (E183688). The unit mounts on DIN rail or surface, with dimensions of 75 mm H × 100 mm W × 115 mm D.
PGR-6100-120 is a ground-fault and insulation relay with a supply voltage of 120 V ac and 24 V dc.
MOTOR GROUND FAULT & INSUL RELAY
Industrial Relays MOTOR GF & INSULATION RELAY
MOTOR GROUND FAULT & INSUL RELAY
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays | Protective Relays and Monitoring Relays |
| Product Number | PGR-6100-120 | 5666-PGR-6100-120-ND | PGR-6100-120 | PGR-6100-120 |
| Product Name | Littelfuse PGR-6100 Ground-Fault and Insulation Relay Provides Exceptional Motor Protection | Protection Relays & Systems | Industrial Relays | Protection Relays & Systems |
| Supply Voltage Range | 120 volts | 120 volts |