Littelfuse, Inc. Industrial Relays PGR-5701-0T

Description
Industrial Relays GF RELAY - 32-70 VDC SUPPLY
Description
Industrial Relays GF RELAY - 32-70 VDC SUPPLY
Datasheet
Datasheet Summary
Powered by GS/AI

The PGR-5701-0T is a microprocessor-based ground-fault relay for resistance- and solidly-grounded systems, designed for main-plant, feeder-level, or individual-load protection. It operates on 48 Vdc supply, features adjustable ground-fault pickup from 1% to 99% of the CT primary rating and selectable time delay from 50 ms to 2.5 s. The relay includes isolated Form A and Form B output contacts, an analog 0-5 V output, CT-loop monitoring, and harmonic filtering. It is conformally coated upon request, rated for DIN and surface mounting, and certified to CSA, UL, CE, and C-Tick standards. Dimensions are 75 mm high, 55 mm wide, and 115 mm deep. The part supports universal power supply operation and retains trip state during de-energization.

Datasheet Summary
Powered by GS/AI

The PGR-5701-0T is a microprocessor-based ground-fault relay for resistance- and solidly-grounded systems, designed for main-plant, feeder-level, or individual-load protection. It operates on 48 Vdc supply, features adjustable ground-fault pickup from 1% to 99% of the CT primary rating and selectable time delay from 50 ms to 2.5 s. The relay includes isolated Form A and Form B output contacts, an analog 0-5 V output, CT-loop monitoring, and harmonic filtering. It is conformally coated upon request, rated for DIN and surface mounting, and certified to CSA, UL, CE, and C-Tick standards. Dimensions are 75 mm high, 55 mm wide, and 115 mm deep. The part supports universal power supply operation and retains trip state during de-energization.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Industrial Relays
PGR-5701-0T
Industrial Relays PGR-5701-0T
Industrial Relays GF RELAY - 32-70 VDC SUPPLY

Industrial Relays GF RELAY - 32-70 VDC SUPPLY

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electromechanical Relays
Product Number PGR-5701-0T
Product Name Industrial Relays
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.22 - Modular step relay 16A - 202282304000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details