Littelfuse, Inc. PGR-4700 Series – Sensitive Ground-Fault Relay PGR-4700-240

Description
PGR-4700-240 is a sensitive ground-fault relay with a supply voltage ac of 240.
Request a Quote
Description
PGR-4700-240 is a sensitive ground-fault relay with a supply voltage ac of 240.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PGR-4700-240 is a sensitive ground-fault relay with 240 Vac control power, designed to detect low-level leakage currents in solidly grounded systems to prevent equipment damage. It features adjustable trip settings from 10 mA to 3.0 A and time delay settings from 0 to 1.5 seconds, with standard harmonic filtering and CT loop monitoring. The relay has two Form C contacts, a conformally coated option available upon request, and meets UL listing E183688. It is mounted on DIN or surface panels using a PMA-55 or PMA-60 adapter, with dimensions of 75 mm height, 55 mm width, and 115 mm depth. The product includes a test button, reset button, and selectable fail-safe or non-fail-safe contact operating mode.

Datasheet Summary
Powered by GS/AI

The PGR-4700-240 is a sensitive ground-fault relay with 240 Vac control power, designed to detect low-level leakage currents in solidly grounded systems to prevent equipment damage. It features adjustable trip settings from 10 mA to 3.0 A and time delay settings from 0 to 1.5 seconds, with standard harmonic filtering and CT loop monitoring. The relay has two Form C contacts, a conformally coated option available upon request, and meets UL listing E183688. It is mounted on DIN or surface panels using a PMA-55 or PMA-60 adapter, with dimensions of 75 mm height, 55 mm width, and 115 mm depth. The product includes a test button, reset button, and selectable fail-safe or non-fail-safe contact operating mode.

Suppliers

Company
Product
Description
Supplier Links
PGR-4700 Series – Sensitive Ground-Fault Relay - PGR-4700-240 - Littelfuse, Inc.
Rosemont, IL, United States
PGR-4700 Series – Sensitive Ground-Fault Relay
PGR-4700-240
PGR-4700 Series – Sensitive Ground-Fault Relay PGR-4700-240
PGR-4700-240 is a sensitive ground-fault relay with a supply voltage ac of 240.

PGR-4700-240 is a sensitive ground-fault relay with a supply voltage ac of 240.

Datasheet
Protection Relays & Systems - 5666-PGR-4700-240-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
5666-PGR-4700-240-ND
Protection Relays & Systems 5666-PGR-4700-240-ND
SENS GRND FAULT RELAY 240V SUP

SENS GRND FAULT RELAY 240V SUP

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
PGR-4700-240
Industrial Relays PGR-4700-240
Industrial Relays SENSITIVE GF RELAY- 240V SUPPLY

Industrial Relays SENSITIVE GF RELAY- 240V SUPPLY

Buy Now Datasheet
Protection Relays & Systems - PGR-4700-240 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
PGR-4700-240
Protection Relays & Systems PGR-4700-240
SENS GRND FAULT RELAY 240V SUP

SENS GRND FAULT RELAY 240V SUP

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Electromechanical Relays Protective Relays and Monitoring Relays
Product Number PGR-4700-240 5666-PGR-4700-240-ND PGR-4700-240 PGR-4700-240
Product Name PGR-4700 Series – Sensitive Ground-Fault Relay Protection Relays & Systems Industrial Relays Protection Relays & Systems
Power (Phase) Sensing Ground (Earth) Fault
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Timer Relays - 1792960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details
Basic relay - 858-171 - WAGO
Specs
Mounting Pluggable module
View Details