The PGR-4700-24 is a sensitive ground-fault relay designed to detect low-level leakage currents in solidly grounded systems, preventing equipment damage before faults become critical. It operates with 24 Vdc control power and has adjustable trip levels from 10 mA to 3.0 A and time delay settings from 0 to 1.5 s. The device features harmonic filtering, CT loop monitoring, and selectable fail-safe or non-fail-safe contact operating modes. It includes two Form C contacts and an analog output for PLC interface. Physical dimensions are 75 mm height, 55 mm width, and 115 mm depth, with DIN or surface mounting. It is UL listed (E183688) and conformally coated upon request. The relay meets IEEE device numbers 50G, 50N, 51G, and 51N, and carries a five-year warranty.
PGR-4700-24 is a sensitive ground-fault relay with a supply voltage ac and dc of 24.
SENS GRND FAULT RELAY 24VDC SUP
SENS GRND FAULT RELAY 24VDC SUP
Industrial Relays SENSITIVE GF RELAY- 24VDCSUPPLY
| Littelfuse, Inc. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | PGR-4700-24 | 5666-PGR-4700-24-ND | PGR-4700-24 | PGR-4700-24 |
| Product Name | PGR-4700 Series – Sensitive Ground-Fault Relay | Protection Relays & Systems | Protection Relays & Systems | Industrial Relays |
| Power (Phase) Sensing | Ground (Earth) Fault |