The PGR-3100 is a panel-mounted ground-fault indication system for ungrounded AC systems, designed to detect and indicate phase-to-ground faults using redundant LEDs. It operates on system voltages up to 600 V ac at 50/60 Hz and requires no external potential transformers below this voltage. The device measures 88.9 mm high, 108 mm wide, and 54 mm deep, and includes a lamp test button to verify LED operation. It is CSA certified, UL listed, and features conformal coating. The unit meets NEC Article 250.21(B) and Canadian Electrical Code Section 10-106(2) requirements and carries a 5-year warranty.
PGR-3100 is a ground-fault indication system with a supply voltage ac of 600 (none for dc) and measures 88.9x108x54 mm.
GRND FAULT INDICAT SYST LED 30V
Industrial Relays GF INDICATION SYSTEM W/ LEDS
GRND FAULT INDICAT SYST LED 30V
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays | Protective Relays and Monitoring Relays |
| Product Number | PGR-3100 | F6250-ND | PGR-3100 | PGR-3100 |
| Product Name | PGR-3100 Series – Ground-Fault Relay | Protection Relays & Systems | Industrial Relays | Protection Relays & Systems |
| Power (Phase) Sensing | Ground (Earth) Fault |