The PGR-2601-0U is a microprocessor-based DC ground-fault monitor for ungrounded DC systems, using an SE-GRM Series Ground-Reference Module to limit fault current to 25 mA. It operates on 120/240 Vac/Vdc supply, features adjustable ground-fault pickup from 1 to 20 mA and time delay from 50 ms to 2.5 s, and provides isolated Form A and Form B output contacts with selectable fail-safe or non-fail-safe modes. An analog 0-5 V output is included for meter or control system interfacing. The device has a DIN and surface mount form factor measuring 75 mm H × 55 mm W × 115 mm D, is CSA certified, UL Listed (E340889), CE marked, and C-Tick compliant, and includes local and remote reset buttons. A 5-year warranty applies.
Datasheet Summary Powered by GS/AI
The PGR-2601-0U is a microprocessor-based DC ground-fault monitor for ungrounded DC systems, using an SE-GRM Series Ground-Reference Module to limit fault current to 25 mA. It operates on 120/240 Vac/Vdc supply, features adjustable ground-fault pickup from 1 to 20 mA and time delay from 50 ms to 2.5 s, and provides isolated Form A and Form B output contacts with selectable fail-safe or non-fail-safe modes. An analog 0-5 V output is included for meter or control system interfacing. The device has a DIN and surface mount form factor measuring 75 mm H × 55 mm W × 115 mm D, is CSA certified, UL Listed (E340889), CE marked, and C-Tick compliant, and includes local and remote reset buttons. A 5-year warranty applies.