The PGR-2601-0T is a microprocessor-based DC ground-fault monitor for ungrounded dc systems, used to detect ground faults with adjustable pickup (1-20 mA) and trip delay (50 ms - 2.5 s). It includes isolated Form A and Form B output contacts with selectable fail-safe or non-fail-safe operating modes, an analog output (0-5 V), and local and remote reset capabilities. The unit requires an SE-GRM Series Ground-Reference Module for operation and is mounted on DIN rail or surface. It measures 75 mm high, 55 mm wide, and 115 mm deep, operates on 48 Vdc control power, and is CSA certified, UL Listed (E340889), CE marked, and C-Tick compliant. It carries a 5-year warranty.
Datasheet Summary Powered by GS/AI
The PGR-2601-0T is a microprocessor-based DC ground-fault monitor for ungrounded dc systems, used to detect ground faults with adjustable pickup (1-20 mA) and trip delay (50 ms - 2.5 s). It includes isolated Form A and Form B output contacts with selectable fail-safe or non-fail-safe operating modes, an analog output (0-5 V), and local and remote reset capabilities. The unit requires an SE-GRM Series Ground-Reference Module for operation and is mounted on DIN rail or surface. It measures 75 mm high, 55 mm wide, and 115 mm deep, operates on 48 Vdc control power, and is CSA certified, UL Listed (E340889), CE marked, and C-Tick compliant. It carries a 5-year warranty.