Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTROMECHANICAL RELAYS
LITTELFUSE, INC.
PGK-0013 -- INDUSTRIAL RELAYS
Littelfuse, Inc.
Industrial Relays
PGK-0013
Description
Industrial Relays GE X69 ADAPTER FOR PGR-6300
Datasheet
Description
Industrial Relays GE X69 ADAPTER FOR PGR-6300
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Industrial Relays
PGK-0013
Industrial Relays
PGK-0013
Industrial Relays GE X69 ADAPTER FOR PGR-6300
Industrial Relays GE X69 ADAPTER FOR PGR-6300
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Electromechanical Relays
Product Number
PGK-0013
Product Name
Industrial Relays
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Type 20.27 - Modular step relay 16A
202782300000
Specs
Approvals
EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO
2
View Details
TE Connectivity
Electromechanical Relays & Contactors
1-1393139-9
Specs
Approvals
Not EU ELV Compliant
Operating Temp
32 to 149 F (0.0 to 65 C)
AC Power
17 VA
View Details
3
suppliers
WAGO
Relay module
2042-3004
Specs
Mounting
Pluggable module for TOPJOB ® S carrier terminal block
View Details
3
suppliers
Churod Americas, Inc.
43A/50A Miniature Power Relay
CHFN-H1 Series
Specs
Relay Type
General
Mounting
PCBoard
Poles
Single Pole (SP)
View Details