Littelfuse, Inc. Lead-Free SOT23 Surface Mount Polymeric ESD Suppressors PGB102ST23

Description
PulseGuard ESD Suppressors help protect sensitive electronic equipment against electrostatic discharge (ESD). They supplement the on-chip protection of integrated circuitry and are best suited for low voltage, high-speed applications where low capacitance is important. Data ports utilizing such high-speed protocols as USB 2.0, IEEE1394, HDMI and DVI can benefit from this new technology. PulseGuard suppressors use polymer composite materials to suppress fast-rising ESD transients (as specified in IEC 61000-4-2 and MIL-STD-883E), while adding virtually no capacitance to the circuit. Lead-Free Extended pulse life over previous versions New, reduced trigger voltage Ultra-low capacitance Low leakage current Fast response time 2-lines of protection Bidirectional
Datasheet
Description
PulseGuard ESD Suppressors help protect sensitive electronic equipment against electrostatic discharge (ESD). They supplement the on-chip protection of integrated circuitry and are best suited for low voltage, high-speed applications where low capacitance is important. Data ports utilizing such high-speed protocols as USB 2.0, IEEE1394, HDMI and DVI can benefit from this new technology. PulseGuard suppressors use polymer composite materials to suppress fast-rising ESD transients (as specified in IEC 61000-4-2 and MIL-STD-883E), while adding virtually no capacitance to the circuit. Lead-Free Extended pulse life over previous versions New, reduced trigger voltage Ultra-low capacitance Low leakage current Fast response time 2-lines of protection Bidirectional
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead-Free SOT23 Surface Mount Polymeric ESD Suppressors - PGB102ST23 - Littelfuse, Inc.
Rosemont, IL, United States
Lead-Free SOT23 Surface Mount Polymeric ESD Suppressors
PGB102ST23
Lead-Free SOT23 Surface Mount Polymeric ESD Suppressors PGB102ST23
PulseGuard ESD Suppressors help protect sensitive electronic equipment against electrostatic discharge (ESD). They supplement the on-chip protection of integrated circuitry and are best suited for low voltage, high-speed applications where low capacitance is important. Data ports utilizing such high-speed protocols as USB 2.0, IEEE1394, HDMI and DVI can benefit from this new technology. PulseGuard suppressors use polymer composite materials to suppress fast-rising ESD transients (as specified in IEC 61000-4-2 and MIL-STD-883E), while adding virtually no capacitance to the circuit. Lead-Free Extended pulse life over previous versions New, reduced trigger voltage Ultra-low capacitance Low leakage current Fast response time 2-lines of protection Bidirectional

PulseGuard ESD Suppressors help protect sensitive electronic equipment against electrostatic discharge (ESD). They supplement the on-chip protection of integrated circuitry and are best suited for low voltage, high-speed applications where low capacitance is important. Data ports utilizing such high-speed protocols as USB 2.0, IEEE1394, HDMI and DVI can benefit from this new technology. PulseGuard suppressors use polymer composite materials to suppress fast-rising ESD transients (as specified in IEC 61000-4-2 and MIL-STD-883E), while adding virtually no capacitance to the circuit. Lead-Free Extended pulse life over previous versions New, reduced trigger voltage Ultra-low capacitance Low leakage current Fast response time 2-lines of protection Bidirectional

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PGB102ST23
Product Name Lead-Free SOT23 Surface Mount Polymeric ESD Suppressors
Clamping Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD114-U1-02EL - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
Current Surge 3 amps
View Details
ESD Suppressors - Diode-mode Series - PD03S120D301PT -  - VICFUSE
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 12 volts
Trigger Current 1 amps
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
Trigger Voltage 18 to 41 volts
View Details
Ultra low capacitance double rail-to-rail ESD protection - PRTR5V0U2F,115 - Nexperia B.V.
Specs
Mounting / Packaging SOT886 SOT886
Standards and Certifications RoHS
View Details