Littelfuse, Inc. Lead-Free 0402 Surface Mount Polymeric ESD Suppressors PGB1010402

Description
PulseGuard® ESD Suppressors help protect sensitive electronic equipment against electrostatic discharge (ESD). They supplement the on-chip protection of integrated circuitry and are best suited for low voltage, high-speed applications where low capacitance is important. Data ports utilizing such high-speed protocols as USB 2.0, IEEE1394, HDMI and DVI can benefit from this new technology. PulseGuard suppressors use polymer composite materials to suppress fast-rising ESD transients (as specified in IEC 61000-4-2 and MIL-STD-883E), while adding virtually no capacitance to the circuit. Lead-Free Ultra small 0402 size Extended pulse life over previous versions New, reduced trigger voltage Ultra-low capacitance Low leakage current Fast response time 1-lines of protection Bidirectional
Datasheet
Description
PulseGuard® ESD Suppressors help protect sensitive electronic equipment against electrostatic discharge (ESD). They supplement the on-chip protection of integrated circuitry and are best suited for low voltage, high-speed applications where low capacitance is important. Data ports utilizing such high-speed protocols as USB 2.0, IEEE1394, HDMI and DVI can benefit from this new technology. PulseGuard suppressors use polymer composite materials to suppress fast-rising ESD transients (as specified in IEC 61000-4-2 and MIL-STD-883E), while adding virtually no capacitance to the circuit. Lead-Free Ultra small 0402 size Extended pulse life over previous versions New, reduced trigger voltage Ultra-low capacitance Low leakage current Fast response time 1-lines of protection Bidirectional
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead-Free 0402 Surface Mount Polymeric ESD Suppressors - PGB1010402 - Littelfuse, Inc.
Rosemont, IL, United States
Lead-Free 0402 Surface Mount Polymeric ESD Suppressors
PGB1010402
Lead-Free 0402 Surface Mount Polymeric ESD Suppressors PGB1010402
PulseGuard® ESD Suppressors help protect sensitive electronic equipment against electrostatic discharge (ESD). They supplement the on-chip protection of integrated circuitry and are best suited for low voltage, high-speed applications where low capacitance is important. Data ports utilizing such high-speed protocols as USB 2.0, IEEE1394, HDMI and DVI can benefit from this new technology. PulseGuard suppressors use polymer composite materials to suppress fast-rising ESD transients (as specified in IEC 61000-4-2 and MIL-STD-883E), while adding virtually no capacitance to the circuit. Lead-Free Ultra small 0402 size Extended pulse life over previous versions New, reduced trigger voltage Ultra-low capacitance Low leakage current Fast response time 1-lines of protection Bidirectional

PulseGuard® ESD Suppressors help protect sensitive electronic equipment against electrostatic discharge (ESD). They supplement the on-chip protection of integrated circuitry and are best suited for low voltage, high-speed applications where low capacitance is important. Data ports utilizing such high-speed protocols as USB 2.0, IEEE1394, HDMI and DVI can benefit from this new technology. PulseGuard suppressors use polymer composite materials to suppress fast-rising ESD transients (as specified in IEC 61000-4-2 and MIL-STD-883E), while adding virtually no capacitance to the circuit. Lead-Free Ultra small 0402 size Extended pulse life over previous versions New, reduced trigger voltage Ultra-low capacitance Low leakage current Fast response time 1-lines of protection Bidirectional

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PGB1010402
Product Name Lead-Free 0402 Surface Mount Polymeric ESD Suppressors
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD Suppressors - Diode-mode Series - PD05S130D561PT -  - VICFUSE
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 13 volts
Trigger Current 1 amps
View Details
Multi-Purpose ESD Devices - ESD246-B1-W01005 - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
Current Surge 5 amps
View Details
4-fold ESD protection array for high-speed interfaces - PESD3V3X4UHCYL - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT8006 SOT8006
Standards and Certifications RoHS
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
Trigger Voltage 18 to 41 volts
View Details