Littelfuse, Inc. PESD Devices for ESD Protection PESD0603-240

Description
Our ESD devices offer many advantages over traditional protection devices, such as multi-layer varistors (MLVs), which may degrade or distort the signal in high data rate circuits. Compared to miniature gas discharge tubes (GDTs), ESD devices provide a more compact form factor and an economical solution for the shrinking profiles of today’s compact information appliances. Halogen-free (refers to Br ≤900 ppm, Cl ≤900 ppm, and Br+Cl ≤1500 ppm) 0.25 pF (typical) capacitance Low-leakage current Low-clamping voltage Fast response time ( Capable of withstanding numerous ESD strikes Compatible with standard reflow installation procedures Thick film technology Bidirectional protection AEC-Q200 Qualified
Datasheet
Description
Our ESD devices offer many advantages over traditional protection devices, such as multi-layer varistors (MLVs), which may degrade or distort the signal in high data rate circuits. Compared to miniature gas discharge tubes (GDTs), ESD devices provide a more compact form factor and an economical solution for the shrinking profiles of today’s compact information appliances. Halogen-free (refers to Br ≤900 ppm, Cl ≤900 ppm, and Br+Cl ≤1500 ppm) 0.25 pF (typical) capacitance Low-leakage current Low-clamping voltage Fast response time ( Capable of withstanding numerous ESD strikes Compatible with standard reflow installation procedures Thick film technology Bidirectional protection AEC-Q200 Qualified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PESD Devices for ESD Protection - PESD0603-240 - Littelfuse, Inc.
Rosemont, IL, United States
PESD Devices for ESD Protection
PESD0603-240
PESD Devices for ESD Protection PESD0603-240
Our ESD devices offer many advantages over traditional protection devices, such as multi-layer varistors (MLVs), which may degrade or distort the signal in high data rate circuits. Compared to miniature gas discharge tubes (GDTs), ESD devices provide a more compact form factor and an economical solution for the shrinking profiles of today’s compact information appliances. Halogen-free (refers to Br ≤900 ppm, Cl ≤900 ppm, and Br+Cl ≤1500 ppm) 0.25 pF (typical) capacitance Low-leakage current Low-clamping voltage Fast response time ( Capable of withstanding numerous ESD strikes Compatible with standard reflow installation procedures Thick film technology Bidirectional protection AEC-Q200 Qualified

Our ESD devices offer many advantages over traditional protection devices, such as multi-layer varistors (MLVs), which may degrade or distort the signal in high data rate circuits. Compared to miniature gas discharge tubes (GDTs), ESD devices provide a more compact form factor and an economical solution for the shrinking profiles of today’s compact information appliances. Halogen-free (refers to Br ≤900 ppm, Cl ≤900 ppm, and Br+Cl ≤1500 ppm) 0.25 pF (typical) capacitance Low-leakage current Low-clamping voltage Fast response time ( Capable of withstanding numerous ESD strikes Compatible with standard reflow installation procedures Thick film technology Bidirectional protection AEC-Q200 Qualified

Supplier's Site Datasheet
Esd Protection Device, 45 V, 24 V, 0603, 2 Rohs Compliant Littelfuse - 13T1363 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 45 V, 24 V, 0603, 2 Rohs Compliant Littelfuse
13T1363
Esd Protection Device, 45 V, 24 V, 0603, 2 Rohs Compliant Littelfuse 13T1363
ESD Protection Device, 45 V, 24 V, 0603, 2 RoHS Compliant: Yes

ESD Protection Device, 45 V, 24 V, 0603, 2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Electrostatic Discharge (ESD) Suppressors Circuit Protection Components
Product Number PESD0603-240 13T1363
Product Name PESD Devices for ESD Protection Esd Protection Device, 45 V, 24 V, 0603, 2 Rohs Compliant Littelfuse
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection device - PESD12VL1BSLAZ - Nexperia B.V.
Specs
Mounting / Packaging SOD882-S1 SOD882-S1
Standards and Certifications RoHS
View Details
2 suppliers
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
Trigger Voltage 18 to 41 volts
View Details
ESD Suppressors - Diode-mode Series - PD03S4R1D102PT -  - VICFUSE
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 4 volts
Trigger Current 1 amps
View Details
Multi-Purpose ESD Devices - ESD208-B1-02EL - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
Current Surge 4 amps
View Details