Nexperia B.V. ESD protection for In-vehicle networks PESD2CANFD27U-UX

Description
ESD protection device in a small SOT323 (SC70) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 27 V Low clamping voltage: VCL= 34 V at IPP = 1 A ESD protection up to 15 kV (IEC 61000-4-2) Ultra low capacitance: Cd = 4.0 pF ESD protection up to 15 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C AEC-Q101 qualified Applications ESD protection for In-vehicle network lines in automotive environments CAN-FD CAN FlexRay SENT
Request a Quote
Description
ESD protection device in a small SOT323 (SC70) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 27 V Low clamping voltage: VCL= 34 V at IPP = 1 A ESD protection up to 15 kV (IEC 61000-4-2) Ultra low capacitance: Cd = 4.0 pF ESD protection up to 15 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C AEC-Q101 qualified Applications ESD protection for In-vehicle network lines in automotive environments CAN-FD CAN FlexRay SENT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ESD protection device in a small SOT323 (SC70) surface-mounted plastic package measuring 2 mm × 1.25 mm × 0.95 mm, designed to protect two automotive in-vehicle network bus lines from ElectroStatic discharge and transients. It has a reverse stand-off voltage of 27 V, a clamping voltage of 34 V at 1 A, ultra-low capacitance of 4.0 pF, and provides ESD protection up to 15 kV (IEC 61000-4-2) and 15 kV (ISO 10605; C = 150 pF, R = 330 Ω). The device operates with a junction temperature up to 175 °C and is AEC-Q101 qualified. It is intended for use with CAN-FD, CAN, FlexRay, and SENT bus lines.

Datasheet Summary
Powered by GS/AI

ESD protection device in a small SOT323 (SC70) surface-mounted plastic package measuring 2 mm × 1.25 mm × 0.95 mm, designed to protect two automotive in-vehicle network bus lines from ElectroStatic discharge and transients. It has a reverse stand-off voltage of 27 V, a clamping voltage of 34 V at 1 A, ultra-low capacitance of 4.0 pF, and provides ESD protection up to 15 kV (IEC 61000-4-2) and 15 kV (ISO 10605; C = 150 pF, R = 330 Ω). The device operates with a junction temperature up to 175 °C and is AEC-Q101 qualified. It is intended for use with CAN-FD, CAN, FlexRay, and SENT bus lines.

Suppliers

Company
Product
Description
Supplier Links
ESD protection for In-vehicle networks - PESD2CANFD27U-UX - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for In-vehicle networks
PESD2CANFD27U-UX
ESD protection for In-vehicle networks PESD2CANFD27U-UX
ESD protection device in a small SOT323 (SC70) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 27 V Low clamping voltage: VCL= 34 V at IPP = 1 A ESD protection up to 15 kV (IEC 61000-4-2) Ultra low capacitance: Cd = 4.0 pF ESD protection up to 15 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C AEC-Q101 qualified Applications ESD protection for In-vehicle network lines in automotive environments CAN-FD CAN FlexRay SENT

ESD protection device in a small SOT323 (SC70) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients.

Features and benefits

  • Reverse stand-off voltage: VRWM = 27 V
  • Low clamping voltage: VCL= 34 V at IPP = 1 A
  • ESD protection up to 15 kV (IEC 61000-4-2)
  • Ultra low capacitance: Cd = 4.0 pF
  • ESD protection up to 15 kV (ISO 10605; C = 150 pF; R = 330 Ω)
  • High temperature capability: Tj = 175 °C
  • AEC-Q101 qualified

Applications

ESD protection for In-vehicle network lines in automotive environments

  • CAN-FD
  • CAN
  • FlexRay
  • SENT
Supplier's Site Datasheet
Esd Protection Device, 27V, Sot-323 Rohs Compliant Nexperia - 71AH5394 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 27V, Sot-323 Rohs Compliant Nexperia
71AH5394
Esd Protection Device, 27V, Sot-323 Rohs Compliant Nexperia 71AH5394
ESD PROTECTION DEVICE, 27V, SOT-323 ROHS COMPLIANT: YES

ESD PROTECTION DEVICE, 27V, SOT-323 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Newark, An Avnet Company
Product Category Electrostatic Discharge (ESD) Suppressors Circuit Protection Components
Product Number PESD2CANFD27U-UX 71AH5394
Product Name ESD protection for In-vehicle networks Esd Protection Device, 27V, Sot-323 Rohs Compliant Nexperia
Mounting / Packaging SOT323 SOT323
Unlock Full Specs
to access all available technical data