Littelfuse, Inc. 58 V 250 A Hard-Wired Waterproof Power Distribution Box with AssureLatch™ PDM71004ZXM

Description
Are you looking for a compact, easy-to-install waterproof fuse and relay box? The HWB60-AL Series Hard-Wired Waterproof Power Distribution Box with AssureLatch™ (PDM71004ZXM) is a great choice for protecting accessory circuits and overflow circuits from a main power distribution module (PDM). This DC power distribution box is also ideal for use as the main power distribution block in small vehicles.Accepting MINI® fuses, MINI® circuit breakers, MCASE™ fuses (adapter required; sold separately), diodes, and ISO 280-style relays, including 4-pin single-throw relays and 5-pin double-throw relays, this hard-wired power distribution box allows you to customize your own circuitry utilizing direct wire-to-component connections. Terminal position assurance (TPA) locks offer secondary protection to keep the wires in place. The HWB60-AL series uses Delphi Metri-Pack 280 tanged terminals, cable seals, and cavity plugs (not included).The thermoplastic cover and gasket help this dust-tight, waterproof power distribution box achieve IP67 and IP69K ratings. Plus, the HWB60-AL series features AssureLatch™ positive-sealing latches that keep the cover securely in place. IP67/IP69K sealed waterproof power distribution block stands up to road splash and can be installed nearly anywhere on the vehicle Tool-style AssureLatch™ positive-sealing latches keep the cover securely in place and require a tool, such as a flathead screwdriver, to open Relay retention grid included
Datasheet
Description
Are you looking for a compact, easy-to-install waterproof fuse and relay box? The HWB60-AL Series Hard-Wired Waterproof Power Distribution Box with AssureLatch™ (PDM71004ZXM) is a great choice for protecting accessory circuits and overflow circuits from a main power distribution module (PDM). This DC power distribution box is also ideal for use as the main power distribution block in small vehicles.Accepting MINI® fuses, MINI® circuit breakers, MCASE™ fuses (adapter required; sold separately), diodes, and ISO 280-style relays, including 4-pin single-throw relays and 5-pin double-throw relays, this hard-wired power distribution box allows you to customize your own circuitry utilizing direct wire-to-component connections. Terminal position assurance (TPA) locks offer secondary protection to keep the wires in place. The HWB60-AL series uses Delphi Metri-Pack 280 tanged terminals, cable seals, and cavity plugs (not included).The thermoplastic cover and gasket help this dust-tight, waterproof power distribution box achieve IP67 and IP69K ratings. Plus, the HWB60-AL series features AssureLatch™ positive-sealing latches that keep the cover securely in place. IP67/IP69K sealed waterproof power distribution block stands up to road splash and can be installed nearly anywhere on the vehicle Tool-style AssureLatch™ positive-sealing latches keep the cover securely in place and require a tool, such as a flathead screwdriver, to open Relay retention grid included
Datasheet

Suppliers

Company
Product
Description
Supplier Links
58 V 250 A Hard-Wired Waterproof Power Distribution Box with AssureLatch™ - PDM71004ZXM - Littelfuse, Inc.
Rosemont, IL, United States
58 V 250 A Hard-Wired Waterproof Power Distribution Box with AssureLatch™
PDM71004ZXM
58 V 250 A Hard-Wired Waterproof Power Distribution Box with AssureLatch™ PDM71004ZXM
Are you looking for a compact, easy-to-install waterproof fuse and relay box? The HWB60-AL Series Hard-Wired Waterproof Power Distribution Box with AssureLatch™ (PDM71004ZXM) is a great choice for protecting accessory circuits and overflow circuits from a main power distribution module (PDM). This DC power distribution box is also ideal for use as the main power distribution block in small vehicles.Accepting MINI® fuses, MINI® circuit breakers, MCASE™ fuses (adapter required; sold separately), diodes, and ISO 280-style relays, including 4-pin single-throw relays and 5-pin double-throw relays, this hard-wired power distribution box allows you to customize your own circuitry utilizing direct wire-to-component connections. Terminal position assurance (TPA) locks offer secondary protection to keep the wires in place. The HWB60-AL series uses Delphi Metri-Pack 280 tanged terminals, cable seals, and cavity plugs (not included).The thermoplastic cover and gasket help this dust-tight, waterproof power distribution box achieve IP67 and IP69K ratings. Plus, the HWB60-AL series features AssureLatch™ positive-sealing latches that keep the cover securely in place. IP67/IP69K sealed waterproof power distribution block stands up to road splash and can be installed nearly anywhere on the vehicle Tool-style AssureLatch™ positive-sealing latches keep the cover securely in place and require a tool, such as a flathead screwdriver, to open Relay retention grid included

Are you looking for a compact, easy-to-install waterproof fuse and relay box? The HWB60-AL Series Hard-Wired Waterproof Power Distribution Box with AssureLatch™ (PDM71004ZXM) is a great choice for protecting accessory circuits and overflow circuits from a main power distribution module (PDM). This DC power distribution box is also ideal for use as the main power distribution block in small vehicles.Accepting MINI® fuses, MINI® circuit breakers, MCASE™ fuses (adapter required; sold separately), diodes, and ISO 280-style relays, including 4-pin single-throw relays and 5-pin double-throw relays, this hard-wired power distribution box allows you to customize your own circuitry utilizing direct wire-to-component connections. Terminal position assurance (TPA) locks offer secondary protection to keep the wires in place. The HWB60-AL series uses Delphi Metri-Pack 280 tanged terminals, cable seals, and cavity plugs (not included).The thermoplastic cover and gasket help this dust-tight, waterproof power distribution box achieve IP67 and IP69K ratings. Plus, the HWB60-AL series features AssureLatch™ positive-sealing latches that keep the cover securely in place. IP67/IP69K sealed waterproof power distribution block stands up to road splash and can be installed nearly anywhere on the vehicle Tool-style AssureLatch™ positive-sealing latches keep the cover securely in place and require a tool, such as a flathead screwdriver, to open Relay retention grid included

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Power Distribution Units (PDU)
Product Number PDM71004ZXM
Product Name 58 V 250 A Hard-Wired Waterproof Power Distribution Box with AssureLatch™
Current 250.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-363 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details