Littelfuse, Inc. 58V 135A Hard-Wired Waterproof DC Power Distribution Box for MINI Fuses, Circuit Breakers & Relays PDM33001ZXM

Description
Ideal for use as the main unit on small vehicles or for accessory circuits and overflow circuits from your main power distribution module (PDM), the compact HWB12 Series 58 V 135 A Hard-Wired Waterproof DC Power Distribution Box accepts MINI® fuses, MINI® circuit breakers, 4-pin single-pole, single-throw (SPST) relays, and 5-pin single-pole, double-throw (SPDT) relays.This hard-wired PDM allows you to customize your own circuitry utilizing direct wire-to-component connections which are crimped to the wire harness with grommets to seal the bottom of the module. Terminal position assurance locks offer secondary protection to keep the wires in place. The HWB12 series uses TYCO MCP terminals, cable seals, and cavity plugs.This dust-tight, waterproof power distribution box (PDM33001ZXM) carries an IP67 rating, and it features AssureLatch™ positive-sealing latches that keep the cover securely in place. The clear cover lets you easily see the condition of the installed fuses (sold separately). 135 A maximum total continuous current Clear cover sealed to an IP67 rating to create a waterproof power distribution box safeguarded from dust and moisture
Datasheet
Description
Ideal for use as the main unit on small vehicles or for accessory circuits and overflow circuits from your main power distribution module (PDM), the compact HWB12 Series 58 V 135 A Hard-Wired Waterproof DC Power Distribution Box accepts MINI® fuses, MINI® circuit breakers, 4-pin single-pole, single-throw (SPST) relays, and 5-pin single-pole, double-throw (SPDT) relays.This hard-wired PDM allows you to customize your own circuitry utilizing direct wire-to-component connections which are crimped to the wire harness with grommets to seal the bottom of the module. Terminal position assurance locks offer secondary protection to keep the wires in place. The HWB12 series uses TYCO MCP terminals, cable seals, and cavity plugs.This dust-tight, waterproof power distribution box (PDM33001ZXM) carries an IP67 rating, and it features AssureLatch™ positive-sealing latches that keep the cover securely in place. The clear cover lets you easily see the condition of the installed fuses (sold separately). 135 A maximum total continuous current Clear cover sealed to an IP67 rating to create a waterproof power distribution box safeguarded from dust and moisture
Datasheet

Suppliers

Company
Product
Description
Supplier Links
58V 135A Hard-Wired Waterproof DC Power Distribution Box for MINI Fuses, Circuit Breakers & Relays - PDM33001ZXM - Littelfuse, Inc.
Rosemont, IL, United States
58V 135A Hard-Wired Waterproof DC Power Distribution Box for MINI Fuses, Circuit Breakers & Relays
PDM33001ZXM
58V 135A Hard-Wired Waterproof DC Power Distribution Box for MINI Fuses, Circuit Breakers & Relays PDM33001ZXM
Ideal for use as the main unit on small vehicles or for accessory circuits and overflow circuits from your main power distribution module (PDM), the compact HWB12 Series 58 V 135 A Hard-Wired Waterproof DC Power Distribution Box accepts MINI® fuses, MINI® circuit breakers, 4-pin single-pole, single-throw (SPST) relays, and 5-pin single-pole, double-throw (SPDT) relays.This hard-wired PDM allows you to customize your own circuitry utilizing direct wire-to-component connections which are crimped to the wire harness with grommets to seal the bottom of the module. Terminal position assurance locks offer secondary protection to keep the wires in place. The HWB12 series uses TYCO MCP terminals, cable seals, and cavity plugs.This dust-tight, waterproof power distribution box (PDM33001ZXM) carries an IP67 rating, and it features AssureLatch™ positive-sealing latches that keep the cover securely in place. The clear cover lets you easily see the condition of the installed fuses (sold separately). 135 A maximum total continuous current Clear cover sealed to an IP67 rating to create a waterproof power distribution box safeguarded from dust and moisture

Ideal for use as the main unit on small vehicles or for accessory circuits and overflow circuits from your main power distribution module (PDM), the compact HWB12 Series 58 V 135 A Hard-Wired Waterproof DC Power Distribution Box accepts MINI® fuses, MINI® circuit breakers, 4-pin single-pole, single-throw (SPST) relays, and 5-pin single-pole, double-throw (SPDT) relays.This hard-wired PDM allows you to customize your own circuitry utilizing direct wire-to-component connections which are crimped to the wire harness with grommets to seal the bottom of the module. Terminal position assurance locks offer secondary protection to keep the wires in place. The HWB12 series uses TYCO MCP terminals, cable seals, and cavity plugs.This dust-tight, waterproof power distribution box (PDM33001ZXM) carries an IP67 rating, and it features AssureLatch™ positive-sealing latches that keep the cover securely in place. The clear cover lets you easily see the condition of the installed fuses (sold separately). 135 A maximum total continuous current Clear cover sealed to an IP67 rating to create a waterproof power distribution box safeguarded from dust and moisture

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Power Distribution Units (PDU)
Product Number PDM33001ZXM
Product Name 58V 135A Hard-Wired Waterproof DC Power Distribution Box for MINI Fuses, Circuit Breakers & Relays
Current 100.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details