The PD2601 is an AC solid state relay with dual power SCR outputs designed for switching AC loads up to 1 A rms with a maximum blocking voltage of 600 V. It features zero-crossing detection, 3750 V rms input-to-output isolation, and 5 mA input sensitivity for DC control. The device is housed in a 4-pin DIP package with a 16-pin body measuring 19.202 mm in length and 7.620 mm in width. It is rated for an operating temperature range of -40 to +85 °C and meets UL 508 (File E69938) and CSA (File 043639) certifications. The part is not for new designs.
The OptoMOS® line of power products uses dual power SCR outputs to produce an alternative to optocoupler and Triac circuits. These switches provide a blocking voltage of up to 800V. In addition, tightly controlled zero-cross circuitry ensures switching of AC loads without the generation of transients. The input and output circuits are optically coupled to provide up to 5000Vrms of isolation and noise immunity between control and load circuits. Long life and environmental integrity make these power switches ideal for controlling a variety of AC circuits in industrial environments where electromagnetic interference would disrupt the operation of electromechanical relays. Load Currents up to 5 A Voltage Controlled Devices Available Blocking Voltage from 400 V to 800 V 5 mA Drive Input Sensitivity Zero-Crossing Detection Dc control and ac output Optically Isolated I/O TTL and CMOS Compatible Low EMI and RFI Generation High Noise Immunity
SSR, PCB MOUNT, 260VAC, 1.4V, 1A; Contact Configuration:SPST-N
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | PD2601 | 15M1932 |
| Product Name | Normally open output AC load switching | Ssr, Pcb Mount, 260Vac, 1.4V, 1A; Contact Configuration Ixys Semiconductor |
| Isolation Voltage | 3.75 kilovolts |