The PCR10 is a photo control designed for automatic tower and obstruction lighting operation from dusk to dawn, with factory calibration to meet FAA and FCC specifications. It features a 120VAC input, two 20A SPST NO relay contacts, and an ABS plastic housing with a gasket seal for environmental protection. The unit has fixed time delay to prevent contact chatter and screw terminals for #8 AWG wire. Dimensions are 159.51 mm high, 127 mm wide, and 131.75 mm deep. It operates from -40°C to 60°C and stores from -55°C to 85°C. Mounting supports optional installation in Crouse Hinds or Hughey & Phillips cast aluminum boxes.
Solid State Relays - Industrial Mount PHOTOELECTRICCONTROL
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | PCR10 |
| Product Name | Solid State Relays - Industrial Mount |
| Operating Temp | -40 to 140 F (-40 to 60 C) |