Littelfuse, Inc. Circuit Protection - TVS - Thyristors P4202SBLRP

Description
Win Source Part Number: 979392-P4202SBLRP Category: Circuit Protection>TVS - Thyristors Series: TwinChip™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 20pF Current - Peak Pulse (10/1000µs): 80 A Number of Elements: 2 Voltage - Off State: 380V Voltage - Breakover: 500V Voltage - On State: 8 V Current - Hold (Ih): 120 mA Current - Peak Pulse (8/20µs): 250 A Package / Case: DO-214AA, SMB ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: F10908DKR,P4202SBLRP -ND,F10908CT,F10908T R,-P4202SBLRP
Request a Quote Datasheet
Description
Win Source Part Number: 979392-P4202SBLRP Category: Circuit Protection>TVS - Thyristors Series: TwinChip™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 20pF Current - Peak Pulse (10/1000µs): 80 A Number of Elements: 2 Voltage - Off State: 380V Voltage - Breakover: 500V Voltage - On State: 8 V Current - Hold (Ih): 120 mA Current - Peak Pulse (8/20µs): 250 A Package / Case: DO-214AA, SMB ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: F10908DKR,P4202SBLRP -ND,F10908CT,F10908T R,-P4202SBLRP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Thyristors - 979392-P4202SBLRP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Thyristors
979392-P4202SBLRP
Circuit Protection - TVS - Thyristors 979392-P4202SBLRP
Win Source Part Number: 979392-P4202SBLRP Category: Circuit Protection>TVS - Thyristors Series: TwinChip™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 20pF Current - Peak Pulse (10/1000µs): 80 A Number of Elements: 2 Voltage - Off State: 380V Voltage - Breakover: 500V Voltage - On State: 8 V Current - Hold (Ih): 120 mA Current - Peak Pulse (8/20µs): 250 A Package / Case: DO-214AA, SMB ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: F10908DKR,P4202SBLRP -ND,F10908CT,F10908T R,-P4202SBLRP

Win Source Part Number: 979392-P4202SBLRP
Category: Circuit Protection>TVS - Thyristors
Series: TwinChip™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Capacitance: 20pF
Current - Peak Pulse (10/1000µs): 80 A
Number of Elements: 2
Voltage - Off State: 380V
Voltage - Breakover: 500V
Voltage - On State: 8 V
Current - Hold (Ih): 120 mA
Current - Peak Pulse (8/20µs): 250 A
Package / Case: DO-214AA, SMB
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: F10908DKR,P4202SBLRP-ND,F10908CT,F10908TR,-P4202SBLRP

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P4202SBLRP
Thyristor Surge Protection Devices (TSPD) P4202SBLRP
Thyristor Surge Protection Devices (TSPD) 380V 100A 2L BI SIDACtor DO214

Thyristor Surge Protection Devices (TSPD) 380V 100A 2L BI SIDACtor DO214

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 979392-P4202SBLRP P4202SBLRP
Product Name Circuit Protection - TVS - Thyristors Thyristor Surge Protection Devices (TSPD)
Package Type Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 2V5P4M-AZ - 907609-2V5P4M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T501N70TOHXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 7000 volts
View Details