Littelfuse, Inc. TVS - TVS - Thyristors - P3500SALRP P3500SALRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085488-P3500SALRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 35pF Number of Elements: 1 Voltage - Off State: 320V Voltage - Breakover: 400V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085488-P3500SALRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 35pF Number of Elements: 1 Voltage - Off State: 320V Voltage - Breakover: 400V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P3500SALRP - 1085488-P3500SALRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P3500SALRP
1085488-P3500SALRP
TVS - TVS - Thyristors - P3500SALRP 1085488-P3500SALRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085488-P3500SALRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 35pF Number of Elements: 1 Voltage - Off State: 320V Voltage - Breakover: 400V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085488-P3500SALRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 35pF
Number of Elements: 1
Voltage - Off State: 320V
Voltage - Breakover: 400V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 45A
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P3500SALRP
Thyristor Surge Protection Devices (TSPD) P3500SALRP
Thyristor Surge Protection Devices (TSPD) 50A 320V

Thyristor Surge Protection Devices (TSPD) 50A 320V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1085488-P3500SALRP P3500SALRP
Product Name TVS - TVS - Thyristors - P3500SALRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - AC08FSMA(1)-AZ - 909171-AC08FSMA(1)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2628391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
Thyristor Soft Starter Modules - STT1400N16P55 - Infineon Technologies AG
Specs
Package Type BG-PS55A-1, BG-PS55-1
Standards and Certifications RoHS
View Details
B-2 and B-2T Series SCR/Diode Module - B563-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details