Littelfuse, Inc. TVS - TVS - Thyristors - P3403UCLRP P3403UCLRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 888345-P3403UCLRP Series: SIDACtor® Features: 300V Off-State 400 A Ipp TVS Thyristor 6-SMD, Gull Wing Package: Reel - TR Package: 6-SMD, Gull Wing Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 888345-P3403UCLRP Series: SIDACtor® Features: 300V Off-State 400 A Ipp TVS Thyristor 6-SMD, Gull Wing Package: Reel - TR Package: 6-SMD, Gull Wing Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P3403UCLRP - 888345-P3403UCLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P3403UCLRP
888345-P3403UCLRP
TVS - TVS - Thyristors - P3403UCLRP 888345-P3403UCLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 888345-P3403UCLRP Series: SIDACtor® Features: 300V Off-State 400 A Ipp TVS Thyristor 6-SMD, Gull Wing Package: Reel - TR Package: 6-SMD, Gull Wing Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.30.0080

Manufacturer: Littelfuse Inc.
Win Source Part Number: 888345-P3403UCLRP
Series: SIDACtor®
Features: 300V Off-State 400 A Ipp TVS Thyristor 6-SMD, Gull Wing
Package: Reel - TR
Package: 6-SMD, Gull Wing
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8541.30.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P3403UCLRP
Thyristor Surge Protection Devices (TSPD) P3403UCLRP
Thyristor Surge Protection Devices (TSPD) 3Chp 300V 500A

Thyristor Surge Protection Devices (TSPD) 3Chp 300V 500A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 888345-P3403UCLRP P3403UCLRP
Product Name TVS - TVS - Thyristors - P3403UCLRP Thyristor Surge Protection Devices (TSPD)
Package Type 6-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B631SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - MCR22-6G - 884397-MCR22-6G - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-92 (TO-226)
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Thyristors - 659680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1279058-STT2200N16P55XPSA1 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Tray
View Details
3 suppliers