Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIGITAL-TO-ANALOG CONVERTER (DAC) CHIPS
LITTELFUSE, INC.
P3403AA -- SIDAC SYM 3CHP 300V 150A TO-220
Littelfuse, Inc.
SIDAC SYM 3CHP 300V 150A TO-220
P3403AA
Description
SIDAC SYM 3CHP 300V 150A TO-220
Utmel Electronic Limited
Done
Description
SIDAC SYM 3CHP 300V 150A TO-220
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
SIDAC SYM 3CHP 300V 150A TO-220
461-P3403AA
SIDAC SYM 3CHP 300V 150A TO-220
461-P3403AA
SIDAC SYM 3CHP 300V 150A TO-220
SIDAC SYM 3CHP 300V 150A TO-220
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Digital-to-Analog Converter (DAC) Chips
Product Number
461-P3403AA
Product Name
SIDAC SYM 3CHP 300V 150A TO-220
Package Type
TO-220-3 No Tab
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
DAC161P997-DIE Single-Wire 16-bit DAC, DAC161P997-DIE
DAC161P997TDA1
Specs
Screening Level
Military
Architecture
Sigma-Delta
View Details
2
suppliers
RS Components, Ltd.
Digital to Analogue Converters
1913349P
Specs
Package Type
DIP; DIP
Pins
8
Resolution
8 bits
View Details
Rochester Electronics
Data Acquisition - Digital to Analog Converters (DAC)
AD395TD
Specs
Interface Type
Parallel; Parallel
View Details
Cirrus Logic, Inc.
24Bit 192kHz Digital-to-Analog Converter IC
CS4344-DZZR
Specs
Interface Type
Serial, SPI
Package Type
TSSOP
Resolution
24 bits
View Details
3
suppliers