Audio D/A Converter ICs IC 10-pin 24Bit 192kHz Stereo DAC Product overview: CS4344-DZZR from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24Bit, 192kHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24Bit, 192kHz, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4344-DZZR can be used for catalog matching and distributor lookup.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 723041-CS4344-DZZR
Series: Popguard
Packaging: Reel - TR
Type: DAC, Audio
Operating Temperature Range: -40°C ~ 85°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.47 V, 5V
Data Interface: SPI
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Family Name: CS4344
Categories: Integrated Circuits (ICs)
Sampling Rate: 192k
Manufacturer Homepage: www.cirrus.com
Manufacturer Package: 10-TSSOP
Alternative Parts (Cross-Reference): PA5154LV-T7; PA5144LV-T7; AD1859JRSZ-REEL;
Introduction Date: October 17, 1995
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC DAC/AUDIO 24BIT 192K 10TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 768-CS4344-DZZR | 723041-CS4344-DZZR | CS4344-DZZR |
| Product Name | 24Bit 192kHz Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4344-DZZR | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial, SPI | SPI; SPI | |
| Package Type | TSSOP | SSOP | |
| Resolution | 24 bits |